Samsung S24A350H, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black
Samsung S24A350H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black