Samsung logo

Samsung E2320X computer monitor 58,4 cm (23") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49067
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung E2320X computer monitor 58,4 cm (23") 1920 x 1080 pixels Black:

Samsung E2320X, 58,4 cm (23"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Samsung E2320X computer monitor 58,4 cm (23") 1920 x 1080 pixels Black:

Samsung E2320X. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.