Samsung SyncMaster 2333SHD, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, 5 ms, Black
Samsung SyncMaster 2333SHD. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black