Samsung logo

Samsung P2270HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
297529
Info modified on:
22 Aug 2022, 16:25:48
Short summary description Samsung P2270HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:

Samsung P2270HD, 54,6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Samsung P2270HD computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Black:

Samsung P2270HD. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.