Samsung logo

Samsung S19F350HNE LED display 48,3 cm (19") 1366 x 768 pixels WXGA Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163490
Info modified on:
25 Nov 2022, 10:14:53
Short summary description Samsung S19F350HNE LED display 48,3 cm (19") 1366 x 768 pixels WXGA Black:

Samsung S19F350HNE, 48,3 cm (19"), 1366 x 768 pixels, WXGA, LED, 14 ms, Black

Long summary description Samsung S19F350HNE LED display 48,3 cm (19") 1366 x 768 pixels WXGA Black:

Samsung S19F350HNE. Display diagonal: 48,3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.