Samsung logo

Samsung SPF-87H digital photo frame Black 20,3 cm (8")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92102
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SPF-87H digital photo frame Black 20,3 cm (8"):

Samsung SPF-87H, 20,3 cm (8"), 800 x 480 pixels, 200 cd/m², 500:1, 1024 MB, SD

Long summary description Samsung SPF-87H digital photo frame Black 20,3 cm (8"):

Samsung SPF-87H. Display diagonal: 20,3 cm (8"), Display resolution: 800 x 480 pixels, Display brightness: 200 cd/m². Internal memory: 1024 MB, Compatible memory cards: SD. Interface: USB 2.0. Product colour: Black. Power consumption (typical): 5,2 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.