Samsung logo

Samsung SPF-75H digital photo frame Black 17,8 cm (7")

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110046
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SPF-75H digital photo frame Black 17,8 cm (7"):

Samsung SPF-75H Digital Photo Frame, 17,8 cm (7"), 800 x 480 pixels, 200 cd/m², 300:1, 1024 MB, USB 2.0

Long summary description Samsung SPF-75H digital photo frame Black 17,8 cm (7"):

Samsung SPF-75H Digital Photo Frame. Display diagonal: 17,8 cm (7"), Display resolution: 800 x 480 pixels, Display brightness: 200 cd/m². Internal memory: 1024 MB. Interface: USB 2.0. Product colour: Black. Power consumption (typical): 7 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.