Samsung logo

Samsung WM85R interactive whiteboard 2,16 m (85") 3840 x 2160 pixels Touchscreen Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116851
Info modified on:
18 Sept 2024, 15:46:59
Short summary description Samsung WM85R interactive whiteboard 2,16 m (85") 3840 x 2160 pixels Touchscreen Black:

Samsung WM85R, 2,16 m (85"), 350 cd/m², 3840 x 2160 pixels, 4K Ultra HD, 4000:1, 6 ms

Long summary description Samsung WM85R interactive whiteboard 2,16 m (85") 3840 x 2160 pixels Touchscreen Black:

Samsung WM85R. Display diagonal: 2,16 m (85"), Display brightness: 350 cd/m², Display resolution: 3840 x 2160 pixels. Operating system installed: Tizen, Processor frequency: 1,7 GHz. Product colour: Black, Panel mounting interface: 600 x 400 mm. Power consumption (typical): 151 W, Power consumption (standby): 0,5 W, AC input voltage: 100 - 240 V. Width: 1942,8 mm, Height: 1144,1 mm, Depth: 69,4 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.