Samsung logo

Samsung QB75N-W interactive whiteboard 190,5 cm (75") 3840 x 2160 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29768
Info modified on:
18 Sept 2024, 15:46:59
Short summary description Samsung QB75N-W interactive whiteboard 190,5 cm (75") 3840 x 2160 pixels Black:

Samsung QB75N-W, 190,5 cm (75"), 250 cd/m², 3840 x 2160 pixels, 4K Ultra HD, 6000:1, 8 ms

Long summary description Samsung QB75N-W interactive whiteboard 190,5 cm (75") 3840 x 2160 pixels Black:

Samsung QB75N-W. Display diagonal: 190,5 cm (75"), Display brightness: 250 cd/m², Display resolution: 3840 x 2160 pixels. Operating system installed: Tizen, Processor frequency: 1,7 GHz. HDMI version: 1.4/2.0. Product colour: Black, Panel mounting interface: 400 x 400 mm. Power consumption (typical): 157 W, Power consumption (standby): 0,5 W, AC input voltage: 100 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.