Samsung logo

Samsung BE65T-H Digital signage flat panel 165,1 cm (65") Wi-Fi 250 cd/m² 4K Ultra HD Carbon Tizen 16/7

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122141
Info modified on:
27 May 2024, 14:40:42
Short summary description Samsung BE65T-H Digital signage flat panel 165,1 cm (65") Wi-Fi 250 cd/m² 4K Ultra HD Carbon Tizen 16/7:

Samsung BE65T-H, Digital signage flat panel, 165,1 cm (65"), 3840 x 2160 pixels, Wi-Fi, 16/7

Long summary description Samsung BE65T-H Digital signage flat panel 165,1 cm (65") Wi-Fi 250 cd/m² 4K Ultra HD Carbon Tizen 16/7:

Samsung BE65T-H. Product design: Digital signage flat panel. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, Display brightness: 250 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen. Product colour: Carbon

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.