Samsung logo

Samsung WM55R-W interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207332
Info modified on:
01 Aug 2024, 12:54:39
Short summary description Samsung WM55R-W interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen White:

Samsung WM55R-W, 139,7 cm (55"), 350 cd/m², 3840 x 2160 pixels, 4K Ultra HD, 4000:1, 8 ms

Long summary description Samsung WM55R-W interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen White:

Samsung WM55R-W. Display diagonal: 139,7 cm (55"), Display brightness: 350 cd/m², Display resolution: 3840 x 2160 pixels. Product colour: White, Panel mounting interface: 400 x 400 mm. Operating hours (hours/days): 16/7. Power consumption (typical): 154 W, Power consumption (standby): 0,5 W, AC input voltage: 100 - 240 V. Width: 1297,4 mm, Height: 768,2 mm, Depth: 59,9 mm

Reasons to buy
The Story
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.