Samsung ME46C, Digital signage flat panel, 116,8 cm (46"), LED, 1920 x 1080 pixels
Samsung ME46C. Product design: Digital signage flat panel. Display diagonal: 116,8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Operating system installed: Linux. Product colour: Silver