Samsung logo

Samsung QMR-B Series 32" 81,3 cm (32") LED Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 4.0

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34445
Info modified on:
22 May 2024, 16:28:03
Short summary description Samsung QMR-B Series 32" 81,3 cm (32") LED Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 4.0:

Samsung QMR-B Series 32", 81,3 cm (32"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Samsung QMR-B Series 32" 81,3 cm (32") LED Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 4.0:

Samsung QMR-B Series 32". Display diagonal: 81,3 cm (32"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Tizen 4.0. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.