Samsung LH32DMEPLGC, Digital signage flat panel, 81,3 cm (32"), LED, 1920 x 1080 pixels, 24/7
Samsung LH32DMEPLGC. Product design: Digital signage flat panel. Display diagonal: 81,3 cm (32"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black