Samsung logo

Samsung LE-46S86BD TV 116,8 cm (46") HD Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94287
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE-46S86BD TV 116,8 cm (46") HD Black 500 cd/m²:

Samsung LE-46S86BD, 116,8 cm (46"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-46S86BD TV 116,8 cm (46") HD Black 500 cd/m²:

Samsung LE-46S86BD. Display diagonal: 116,8 cm (46"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.