Samsung logo

Samsung LE-46C750 TV 116,8 cm (46") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77048
Info modified on:
02 Dec 2020, 14:41:51
Short summary description Samsung LE-46C750 TV 116,8 cm (46") Full HD Wi-Fi Black:

Samsung LE-46C750, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Samsung LE-46C750 TV 116,8 cm (46") Full HD Wi-Fi Black:

Samsung LE-46C750. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.