Samsung logo

Samsung LE46A956 116,8 cm (46") Full HD Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97682
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE46A956 116,8 cm (46") Full HD Black 500 cd/m²:

Samsung LE46A956, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung LE46A956 116,8 cm (46") Full HD Black 500 cd/m²:

Samsung LE46A956. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 4 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.