Samsung logo

Samsung LE37A659A 94 cm (37") Full HD Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85004
Info modified on:
02 Dec 2020, 14:41:48
Short summary description Samsung LE37A659A 94 cm (37") Full HD Black, Red:

Samsung LE37A659A, 94 cm (37"), 1920 x 1080 pixels, Full HD, DVB-T, Black, Red

Long summary description Samsung LE37A659A 94 cm (37") Full HD Black, Red:

Samsung LE37A659A. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.