Samsung logo

Samsung LE32M87BD 81,3 cm (32") HD Black 550 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201462
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Samsung LE32M87BD 81,3 cm (32") HD Black 550 cd/m²:

Samsung LE32M87BD, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE32M87BD 81,3 cm (32") HD Black 550 cd/m²:

Samsung LE32M87BD. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.