Samsung logo

Samsung LE26D463C8H 66 cm (26") HD Silver 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71657
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Samsung LE26D463C8H 66 cm (26") HD Silver 450 cd/m²:

Samsung LE26D463C8H, 66 cm (26"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Silver

Long summary description Samsung LE26D463C8H 66 cm (26") HD Silver 450 cd/m²:

Samsung LE26D463C8H. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 6,5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.