Samsung logo

Samsung C27F390FHR computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205150
Info modified on:
01 Apr 2025, 19:00:44
Short summary description Samsung C27F390FHR computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Samsung C27F390FHR, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Samsung C27F390FHR computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Samsung C27F390FHR. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.