Samsung logo

Samsung S Series S1 Mini 120GB external hard drive 4200 RPM 1.8" USB 2.0 Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46582
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung S Series S1 Mini 120GB external hard drive 4200 RPM 1.8" USB 2.0 Red:

Samsung S Series S1 Mini 120GB, 120 GB, 1.8", 2.0, 4200 RPM, Red

Long summary description Samsung S Series S1 Mini 120GB external hard drive 4200 RPM 1.8" USB 2.0 Red:

Samsung S Series S1 Mini 120GB. HDD capacity: 120 GB, HDD size: 1.8". USB version: 2.0. HDD speed: 4200 RPM. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.