Samsung logo

Samsung G series HX-MU050DC external hard drive 500 GB 5400 RPM 2.5" USB 2.0 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100188
Info modified on:
24 Feb 2023, 14:07:39
Short summary description Samsung G series HX-MU050DC external hard drive 500 GB 5400 RPM 2.5" USB 2.0 Black:

Samsung G series HX-MU050DC, 500 GB, 2.5", 2.0, 5400 RPM, Black

Long summary description Samsung G series HX-MU050DC external hard drive 500 GB 5400 RPM 2.5" USB 2.0 Black:

Samsung G series HX-MU050DC. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.