Samsung logo

Samsung HW-Q60T Black 5.1 channels 360 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86183
Info modified on:
19 Sept 2024, 00:13:08
Short summary description Samsung HW-Q60T Black 5.1 channels 360 W:

Samsung HW-Q60T, 5.1 channels, 360 W, Dolby Digital 5.1, Wireless, Separate, Black

Long summary description Samsung HW-Q60T Black 5.1 channels 360 W:

Samsung HW-Q60T. Audio output channels: 5.1 channels, RMS rated power: 360 W, Audio decoders: Dolby Digital 5.1. Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Soundbar power consumption: 38 W, Subwoofer power consumption: 28 W, Power consumption (standby): 0,5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.