Samsung logo

Samsung HW-K650 Black 3.1 channels 240 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75740
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HW-K650 Black 3.1 channels 240 W:

Samsung HW-K650, 3.1 channels, 240 W, DTS 2.0, Dolby Digital 5.1, Wireless, Separate, Black

Long summary description Samsung HW-K650 Black 3.1 channels 240 W:

Samsung HW-K650. Audio output channels: 3.1 channels, RMS rated power: 240 W, Audio decoders: DTS 2.0, Dolby Digital 5.1. Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Dimensions (WxDxH): 101,092 x 5,334 x 8,635 mm, Width: 101,1 mm, Depth: 8,64 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.