Samsung HW-K450, 2.1 channels, 300 W, DTS 2.0, Dolby Digital, Wireless, Separate, Black
Samsung HW-K450. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS 2.0, Dolby Digital. Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, FLAC, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Power consumption (typical): 27 W, Power consumption (standby): 0,45 W