Samsung logo

Samsung HW-A550 Black 2.1 channels 410 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113138
Info modified on:
04 Jun 2024, 11:01:06
Short summary description Samsung HW-A550 Black 2.1 channels 410 W:

Samsung HW-A550, 2.1 channels, 410 W, DTS Virtual:X, Dolby Digital, Wireless, Black, AAC, AIFF, FLAC, MP3, OGG, WAV

Long summary description Samsung HW-A550 Black 2.1 channels 410 W:

Samsung HW-A550. Audio output channels: 2.1 channels, RMS rated power: 410 W, Audio decoders: DTS Virtual:X, Dolby Digital. Subwoofer connectivity: Wireless. Product colour: Black, Audio formats supported: AAC, AIFF, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless, Bluetooth codec: SBC, AAC. Subwoofer power consumption: 45 W, Power consumption (typical): 25 W, Power consumption (standby): 0,5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.