Samsung logo

Samsung HT-Z220 home cinema system 5.1 channels 850 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
267275
Info modified on:
04 Apr 2019, 14:06:48
Short summary description Samsung HT-Z220 home cinema system 5.1 channels 850 W Black:

Samsung HT-Z220, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, DIVX, XVID, 5.1 channels, 850 W

Long summary description Samsung HT-Z220 home cinema system 5.1 channels 850 W Black:

Samsung HT-Z220. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: DIVX, XVID. Audio output channels: 5.1 channels, RMS rated power: 850 W, Audio decoders: Dolby Digital, Dolby Digital EX, Dolby Digital Plus, Dolby Pro Logic II, Dolby Pro Logic IIx,.... Main unit dimensions (WxDxH): 430 x 70 x 275 mm, Front speaker dimensions (WxDxH): 101 x 151 x 90 mm, Center speaker dimensions (WxDxH): 300 x 59 x 50 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.