Samsung logo

Samsung HT-Z110 home cinema system 5.1 channels 300 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212665
Info modified on:
04 Apr 2019, 09:40:56
Short summary description Samsung HT-Z110 home cinema system 5.1 channels 300 W:

Samsung HT-Z110, DVD player, 1 discs, WMV, 5.1 channels, 300 W, MP3, WMA

Long summary description Samsung HT-Z110 home cinema system 5.1 channels 300 W:

Samsung HT-Z110. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: WMV. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio formats supported: MP3, WMA. Front speaker dimensions (WxDxH): 118 x 90 x 90 mm, Center speaker dimensions (WxDxH): 118 x 90 x 92 mm, Subwoofer dimensions (W x D x H): 320 x 135 x 130 mm. Package dimensions (WxDxH): 450 x 498 x 395 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.