Samsung logo

Samsung HT-TX22 home cinema system 600 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216447
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-TX22 home cinema system 600 W Black:

Samsung HT-TX22, DVD player, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, 600 W, Dolby Digital 5.1, Dolby Pro Logic, AM, FM

Long summary description Samsung HT-TX22 home cinema system 600 W Black:

Samsung HT-TX22. Optical disc player type: DVD player, Disc types supported: DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. RMS rated power: 600 W, Audio decoders: Dolby Digital 5.1, Dolby Pro Logic. Supported radio bands: AM, FM. Front speakers RMS power: 200 W. Center speaker RMS power: 100 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.