Samsung logo

Samsung HT-SB1 soundbar speaker 2.1 channels 160 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166145
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-SB1 soundbar speaker 2.1 channels 160 W:

Samsung HT-SB1, 2.1 channels, 160 W, 1000 mm, 45 mm, 103 mm, 4 kg

Long summary description Samsung HT-SB1 soundbar speaker 2.1 channels 160 W:

Samsung HT-SB1. Audio output channels: 2.1 channels, RMS rated power: 160 W. Width: 1000 mm, Depth: 45 mm, Height: 103 mm. Package dimensions (WxDxH): 1056 x 119 x 149 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.