Samsung logo

Samsung HT-J4500 home cinema system 5.1 channels 500 W 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81629
Info modified on:
24 Feb 2023, 14:07:21
Short summary description Samsung HT-J4500 home cinema system 5.1 channels 500 W 3D Black:

Samsung HT-J4500, Blu-Ray player, BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray video, DVD-Video, VCD, AVCHD, DIVX, WMV, WMV7, WMV9, PAL

Long summary description Samsung HT-J4500 home cinema system 5.1 channels 500 W 3D Black:

Samsung HT-J4500. Optical disc player type: Blu-Ray player, Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX, WMV, WMV7, WMV9, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio decoders: DTS 96/24, DTS Digital Surround, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby.... Front speaker type: 3-way. Center speaker type: 3-way

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.