Samsung HT-F453RK, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, CD audio, CD video, 1 discs, DIVX, DIVX HD, WMV, WMV7, WMV9
Samsung HT-F453RK. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: DIVX, DIVX HD, WMV, WMV7, WMV9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital. Supported radio bands: FM. Power consumption (typical): 68,9 W, Power consumption (standby): 0,5 W