Samsung logo

Samsung HT-D350K home cinema system 5.1 channels 330 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117947
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-D350K home cinema system 5.1 channels 330 W Black:

Samsung HT-D350K, DVD player, CD, CD-R, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, AVI, DIVX, MPEG4, WMV, 5.1 channels, 330 W

Long summary description Samsung HT-D350K home cinema system 5.1 channels 330 W Black:

Samsung HT-D350K. Optical disc player type: DVD player, Disc types supported: CD, CD-R, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: AVI, DIVX, MPEG4, WMV. Audio output channels: 5.1 channels, RMS rated power: 330 W, Audio decoders: Dolby Digital, Dolby Pro Logic II. Front speaker frequency range: 140 - 20000 Hz, Front speaker sensitivity: 86 dB, Front speaker impedance: 3 Ω. Satellite speaker frequency range: 140 - 20000 Hz, Satellite speaker impedance: 3 Ω, Satellite speaker sensitivity: 86 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.