Samsung HG48EC670CW, 121,9 cm (48"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black
Samsung HG48EC670CW. Display diagonal: 121,9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 350 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black