Samsung logo

Samsung HG43NE477SFXZA TV 109,2 cm (43") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75893
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HG43NE477SFXZA TV 109,2 cm (43") Full HD Black:

Samsung HG43NE477SFXZA, 109,2 cm (43"), 1920 x 1080 pixels, Full HD, LED, ATSC, Black

Long summary description Samsung HG43NE477SFXZA TV 109,2 cm (43") Full HD Black:

Samsung HG43NE477SFXZA. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-lit LED, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.