Samsung logo

Samsung HG40EC770SK 101,6 cm (40") Full HD Black 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40301
Info modified on:
28 Apr 2025, 13:21:16
Short summary description Samsung HG40EC770SK 101,6 cm (40") Full HD Black 450 cd/m²:

Samsung HG40EC770SK, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T2, Black

Long summary description Samsung HG40EC770SK 101,6 cm (40") Full HD Black 450 cd/m²:

Samsung HG40EC770SK. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 450 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.