Samsung Galaxy Trend Lite GT-S7390, 10,2 cm (4"), 0,5 GB, 4 GB, 3 MP, Android 4.1.2, Black
Samsung Galaxy Trend Lite GT-S7390. Display diagonal: 10,2 cm (4"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1.2. Battery capacity: 1500 mAh. Product colour: Black. Weight: 126 g