Samsung S7220, Bar, 5,59 cm (2.2"), 5 MP, Bluetooth, 960 mAh, Black
Samsung S7220. Form factor: Bar. Display diagonal: 5,59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 960 mAh, Standby time (2G): 350 h. Weight: 88 g. Product colour: Black