Samsung logo

Samsung Galaxy Mini 2 GT-S6500 8,31 cm (3.27") Single SIM Android 2.3 3G Micro-USB A 2,7 GB 1300 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19093
Info modified on:
27 Feb 2024, 15:01:18
Short summary description Samsung Galaxy Mini 2 GT-S6500 8,31 cm (3.27") Single SIM Android 2.3 3G Micro-USB A 2,7 GB 1300 mAh White:

Samsung Galaxy Mini 2 GT-S6500, 8,31 cm (3.27"), 320 x 480 pixels, 2,7 GB, 3,2 MP, Android 2.3, White

Long summary description Samsung Galaxy Mini 2 GT-S6500 8,31 cm (3.27") Single SIM Android 2.3 3G Micro-USB A 2,7 GB 1300 mAh White:

Samsung Galaxy Mini 2 GT-S6500. Display diagonal: 8,31 cm (3.27"), Display resolution: 320 x 480 pixels. Processor frequency: 0,8 GHz. Internal storage capacity: 2,7 GB. Rear camera resolution (numeric): 3,2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1300 mAh. Product colour: White. Weight: 106 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.