Samsung Galaxy Young GT-S6310, 8,31 cm (3.27"), 320 x 480 pixels, 4 GB, 3 MP, Android 4.1, White
Samsung Galaxy Young GT-S6310. Display diagonal: 8,31 cm (3.27"), Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1300 mAh. Product colour: White. Weight: 112 g