Samsung logo

Samsung S5620 7,62 cm (3") 92 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56169
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S5620 7,62 cm (3") 92 g Black:

Samsung S5620, Bar, Single SIM, 7,62 cm (3"), 3 MP, 1000 mAh, Black

Long summary description Samsung S5620 7,62 cm (3") 92 g Black:

Samsung S5620. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7,62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 760 h. Weight: 92 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.