Samsung logo

Samsung Galaxy Y GT-S5360 7,62 cm (3") Single SIM Android 2.3 1200 mAh Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28293
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Y GT-S5360 7,62 cm (3") Single SIM Android 2.3 1200 mAh Black, Silver:

Samsung Galaxy Y GT-S5360, 7,62 cm (3"), 320 x 240 pixels, 0,832 GHz, Broadcom, Android 2.3, Black, Silver

Long summary description Samsung Galaxy Y GT-S5360 7,62 cm (3") Single SIM Android 2.3 1200 mAh Black, Silver:

Samsung Galaxy Y GT-S5360. Display diagonal: 7,62 cm (3"), Display resolution: 320 x 240 pixels. Processor frequency: 0,832 GHz, Processor family: Broadcom. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1200 mAh. Product colour: Black, Silver. Weight: 99,7 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.