Samsung Galaxy Note 10.1, 25,6 cm (10.1"), 1280 x 800 pixels, 2 GB, 1,4 GHz, Android, Grey
Samsung Galaxy Note 10.1. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Processor frequency: 1,4 GHz. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,9 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 603 g. Operating system installed: Android. Product colour: Grey