Samsung Galaxy S III Neo GT-I9301, 12,2 cm (4.8"), 720 x 1280 pixels, 1,5 GB, 16 GB, 8 MP, Black
Samsung Galaxy S III Neo GT-I9301. Display diagonal: 12,2 cm (4.8"), Display resolution: 720 x 1280 pixels. Processor frequency: 1,4 GHz. RAM capacity: 1,5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2100 mAh. Product colour: Black. Weight: 132 g