Samsung Galaxy S4 Mini Duos GT-19192, 10,9 cm (4.3"), 540 x 960 pixels, 1,7 GHz, 8 GB, 8 MP, Red
Samsung Galaxy S4 Mini Duos GT-19192. Display diagonal: 10,9 cm (4.3"), Display resolution: 540 x 960 pixels. Processor frequency: 1,7 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 1900 mAh. Product colour: Red. Weight: 108 g