Samsung Galaxy S4 Mini GT-19190, 10,9 cm (4.3"), 540 x 960 pixels, 8 GB, 8 MP, Android 4.2.2, Red
Samsung Galaxy S4 Mini GT-19190. Display diagonal: 10,9 cm (4.3"), Display resolution: 540 x 960 pixels. Processor frequency: 1,7 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 1900 mAh. Product colour: Red. Weight: 107 g