Samsung Galaxy W GT-I8150, 9,4 cm (3.7"), 480 x 800 pixels, 4 GB, 5 MP, Android 2.3, Black
Samsung Galaxy W GT-I8150. Display diagonal: 9,4 cm (3.7"), Display resolution: 480 x 800 pixels. Processor frequency: 1,4 GHz, Processor family: Qualcomm, Processor model: MSM 8255. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1500 mAh. Product colour: Black. Weight: 114,7 g