Samsung E1270, Flip, Single SIM, 4,5 cm (1.77"), 0 MP, 800 mAh, Black
Samsung E1270. Form factor: Flip. SIM card capability: Single SIM. Display diagonal: 4,5 cm (1.77"), Display resolution: 160 x 128 pixels. Rear camera resolution (numeric): 0 MP. Battery capacity: 800 mAh, Standby time (2G): 610 h. Weight: 82,9 g. Product colour: Black