Samsung logo

Samsung GT-E1190 3,63 cm (1.43") 71,2 g Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49200
Info modified on:
14 Mar 2024, 19:20:16
Short summary description Samsung GT-E1190 3,63 cm (1.43") 71,2 g Black, Grey:

Samsung GT-E1190, Clamshell, Single SIM, 3,63 cm (1.43"), 128 x 128 pixels, 800 mAh, Black, Grey

Long summary description Samsung GT-E1190 3,63 cm (1.43") 71,2 g Black, Grey:

Samsung GT-E1190. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 3,63 cm (1.43"), Display resolution: 128 x 128 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 570 h. Weight: 71,2 g. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.